Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics HA1630D08TEL-E
HA1630D08TEL-E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
HA1630D08TEL-E Datasheet
History Price: Active
In Stock: 28120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA1630D08TEL-E vs HA17558-E
Part No
HA1630D08TEL-E
HA17558-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1V/μs
1V/μs
Gain Bandwidth Product
1.5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
50 nA
Voltage - Input Offset
6 mV
500 μV
Current - Supply
340μA
-
Current - Output / Channel
15 mA
-
Voltage - Supply Span (Min)
2.7 V
36 V
Voltage - Supply Span (Max)
5.5 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
8-PDIP