GLF1111
GLF1111
Active
Description:  Nano Current Power Load Switch
Manufacturer:  GLF Integrated Power
Datasheet:   GLF1111 Datasheet
History Price: $0.33000
In Stock: 7200
GLF1111 vs GLF71311
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
-
High Side
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
1.1V ~ 5.5V
Current - Output (Max)
2A
2A
Rds On (Typ)
54mOhm
31mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
4-WLCSP (0.97x0.97)
Package / Case
SC-74A, SOT-753
4-UFBGA, WLCSP