Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT312D-32L1C-R
FT312D-32L1C-R
Active
Interface - Controllers
Description:
IC USB HOST CTRL 32-LQFP
Manufacturer:
FTDI
Datasheet:
FT312D-32L1C-R Datasheet
History Price: $4.72000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT312D-32L1C-R vs FT313HP-T
Part No
FT312D-32L1C-R
FT313HP-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
UART
USB
Standards
USB 2.0
USB 2.0
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
25mA
35mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-LQFP
64-TQFP
Supplier Device Package
32-LQFP (7x7)
64-TQFP (7x7)