Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTUD16211MTDX
FSTUD16211MTDX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 12 X 1:1 56TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTUD16211MTDX Datasheet
History Price: $0.34000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTUD16211MTDX vs FSTU32X384QSPX
Part No
FSTUD16211MTDX
FSTU32X384QSPX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
12 x 1:1
5 x 1:1
Independent Circuits
2
4
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
48-FSOP (0.154", 3.90mm Width)
Supplier Device Package
56-TSSOP
48-QVSOP