FSL136MR
FSL136MR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL136MR Datasheet
History Price: $1.83000
In Stock: 45400
FSL136MR vs FSL538APG
Manufacturer
Series
FPS
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Either
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
800V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
16 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
-
Duty Cycle
77%
-
Frequency - Switching
67kHz
100kHz
Power (Watts)
26 W
25 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features
-
EN, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
7-PDIP
Mounting Type
Through Hole
Through Hole