Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-373
FS-373
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD AT91RM200 160MHZ 32MB
Manufacturer:
Digi International
Datasheet:
FS-373 Datasheet
History Price: Obsolete
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS-373 vs FS-352
Part No
FS-373
FS-352
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
AT91RM200
ARM7TDMI, NS7520
Co-Processor
-
-
Speed
160MHz
55MHz
Flash Size
16MB
8MB
RAM Size
32MB
16MB
Connector Type
48-DIP
48-DIP
Size / Dimension
2.480" L x 0.730" W (62.90mm x 18.50mm)
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃