Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-3007
FS-3007
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD ARM920T 400MHZ 32MB
Manufacturer:
Digi International
Datasheet:
FS-3007 Datasheet
History Price: Obsolete
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FS-3007 vs FS-352
Part No
FS-3007
FS-352
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ARM920T, SC2440
ARM7TDMI, NS7520
Co-Processor
-
-
Speed
400MHz
55MHz
Flash Size
32MB
8MB
RAM Size
32MB
16MB
Connector Type
Board-to-Board (BTB) Socket - 240
48-DIP
Size / Dimension
2.360" L x 1.730" W (60.00mm x 44.00mm)
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
-25 ℃ ~ 75 ℃
0 ℃ ~ 70 ℃