FAN7528MX
FAN7528MX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7528MX Datasheet
History Price: $0.49000
In Stock: 12000
FAN7528MX vs FAN9611MX
Series
-
Sync-Lock
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
40 μA
80 μA
Voltage - Supply
12V ~ 23V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC