FAN5066MTC
FAN5066MTC
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5066MTC Datasheet
History Price: $1.19000
In Stock: 44800
FAN5066MTC vs FAN5092MTCX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
10.8V ~ 13.2V
Frequency - Switching
300kHz, 80kHz ~ 1MHz
200kHz ~ 2MHz
Duty Cycle (Max)
95%
90%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Power Good
Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
28-TSSOP