FAN4860UC5X
FAN4860UC5X
Active
Description:  POWER FACTOR CONTROLLER WITH POS
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4860UC5X Datasheet
History Price: $0.41000
In Stock: 14900
FAN4860UC5X vs FAN5092MTCX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
10.8V ~ 13.2V
Frequency - Switching
-
200kHz ~ 2MHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP