EPXA10F1020C1
EPXA10F1020C1
Obsolete
Description:  LOADABLE PLD, PBGA1020
Manufacturer:  Altera
History Price: $1,190.32000
In Stock: 45400
EPXA10F1020C1 vs EPXA4F1020C3
Manufacturer
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
266 MHz
166 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
256K
128K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
128K
64K
FPGA Core Cells
38400
16640
FPGA Gates
1M
400K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA, FCBGA
1020-BBGA
Supplier Device Package
1020-FBGA (33x33)
1020-FBGA (33x33)