EPCE4QC100
EPCE4QC100
Obsolete
Description:  IC CONFIG DEVICE 100QFP
Manufacturer:  Intel
Datasheet:   EPCE4QC100 Datasheet
History Price: Obsolete
In Stock: 41900
EPCE4QC100 vs EPCQ512SI16N
Manufacturer
Series
EPC
EPCQ
Packaging
Tray
Tube
Status
Obsolete
Discontinued
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
512Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC