EPC4QC100N
EPC4QC100N
Obsolete
Description:  IC CONFIG DEVICE 4MBIT 100QFP
Manufacturer:  Intel
Datasheet:   EPC4QC100N Datasheet
History Price: Obsolete
In Stock: 18700
EPC4QC100N vs EPCS64SI16N
Manufacturer
Series
EPC
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
64Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC