Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ EPC EPC23104ENGRT
EPC23104ENGRT
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC GAN EPOWER STAGE 100V 10A
Manufacturer:
EPC
Datasheet:
EPC23104ENGRT Datasheet
History Price: $5.62000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC23104ENGRT vs EPC2115ENGRT
Part No
EPC23104ENGRT
EPC2115ENGRT
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
EPC
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
-
Low Side
Applications
-
DC-DC Converters
Interface
-
On/Off
Load Type
-
Inductive
Technology
-
MOSFET (Metal Oxide)
Rds On (Typ)
-
70mOhm
Current - Output / Channel
-
5A
Current - Peak Output
-
18A
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
120V (Max)
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
-
Surface Mount
Package / Case
-
10-VFBGA
Supplier Device Package
-
10-BGA (2.9x1.1)