EMC2105-BP-TR
EMC2105-BP-TR
Active
Description:  IC FAN CONTROLLER 20QFN
Manufacturer:  Microchip Technology
History Price: $2.26500
In Stock: 28600
EMC2105-BP-TR vs EMC2103-4-AP-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 125℃, External Sensor
-
Accuracy
?℃ Local, ?.5℃ Remote
?℃
Topology
ADC (Sigma Delta), Comparator, Register Bank, Tach
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
SMBus
SMBus
Output Alarm
No
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 3.6V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-VQFN Exposed Pad
Supplier Device Package
20-QFN-EP (4x4)
16-QFN (4x4)