Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics E-TDA7570
E-TDA7570
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP D MONO/STER 250W 64HIQUAD
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA7570 Datasheet
History Price: Obsolete
In Stock: 37170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA7570 vs E-TDA2003H
Part No
E-TDA7570
E-TDA2003H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Class D
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
250W x 1 @ 4Ohm; 70W x 2 @ 4Ohm
12W x 1 @ 1.6Ohm
Voltage - Supply
?2V ~ 30V
8V ~ 18V
Features
Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
64-HiQUAD
5-PENTAWATT
Package / Case
64-BQFP Exposed Pad
Pentawatt-5 (Horizontal, Bent and Staggered Leads)