☰
E-TDA7404D
E-TDA7404D
Active
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7404D Datasheet
History Price: Active
In Stock: 24605
E-TDA7404D vs E-TDA7400DTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
7.5V ~ 10.5V
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
28-SO