☰
E-TDA7402TR
E-TDA7402TR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7402TR Datasheet
History Price: Obsolete
In Stock: 25280
E-TDA7402TR vs E-TDA7409D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
7.5V ~ 10V
7.5V ~ 10.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-LQFP-EP (10x10)
20-SO