Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics E-TDA7342N
E-TDA7342N
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 32TQFP
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA7342N Datasheet
History Price: Active
In Stock: 20015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA7342N vs E-TDA7402
Part No
E-TDA7342N
E-TDA7402
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Audio Systems
Automotive Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
6V ~ 10.2V
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
44-LQFP Exposed Pad
Supplier Device Package
32-TQFP (7x7)
44-LQFP-EP (10x10)