Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSP56301PW80
DSP56301PW80
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP 24BIT 80MHZ 208-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSP56301PW80 Datasheet
History Price: Obsolete
In Stock: 11865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSP56301PW80 vs DSP56321VL275
Part No
DSP56301PW80
DSP56321VL275
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
DSP563xx
DSP56K/Symphony
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fixed Point
Fixed Point
Interface
Host Interface, SSI, SCI
Host Interface, SSI, SCI
Clock Rate
80MHz
275MHz
Non-Volatile Memory
ROM (9kB)
ROM (576B)
On-Chip RAM
24kB
576kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
3.30V
1.60V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
208-LQFP
196-BGA
Supplier Device Package
208-TQFP (28x28)
196-MAPBGA (15x15)