Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS485N
DS485N
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:
Texas Instruments
Datasheet:
DS485N Datasheet
History Price: $1.01000
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS485N vs DS42BR400TSQ
Part No
DS485N
DS42BR400TSQ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
4/4
Duplex
Half
Full
Receiver Hysteresis
70 mV
-
Data Rate
2.5Mbps
4.25Gbps
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
60-WFQFN Exposed Pad
Supplier Device Package
8-PDIP
60-WQFN (9x9)