DS42BR400TSQ
DS42BR400TSQ
Active
Description:  LINE TRANSCEIVER, 4 FUNC, 4 DRIV
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 29500
DS42BR400TSQ Specification
Specification
Part No
DS42BR400TSQ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
4.25Gbps
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
60-WFQFN Exposed Pad
Supplier Device Package
60-WQFN (9x9)
DS42BR400TSQ PDF Datasheet
DS42BR400TSQ Related Parts
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
National Semiconductor
DS42BR400 QUAD 4.25-GBPS CML TRA
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS481M
DS481M
National Semiconductor
LINE TRANSCEIVER
DS481TM
DS481TM
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM
DS481TM
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
DS481TM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
DS481TM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TN
DS481TN
National Semiconductor
LINE TRANSCEIVER
DS485M
DS485M
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS485M/NOPB
DS485M/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS42BR400TSQ Compare Parts
  • DS42BR400TSQ vs DS485TMX/NOPB
  • DS42BR400TSQ vs DS485TMX
  • DS42BR400TSQ vs DS485TMX
  • DS42BR400TSQ vs DS485TM/NOPB
  • DS42BR400TSQ vs DS485TM
  • DS42BR400TSQ vs DS485N/NOPB
  • DS42BR400TSQ vs DS485N/NOPB
  • DS42BR400TSQ vs DS485N
  • DS42BR400TSQ vs DS485MX/NOPB
  • DS42BR400TSQ vs DS485MX
  • DS42BR400TSQ vs DS485M/NOPB
  • DS42BR400TSQ vs DS485M
  • DS42BR400TSQ vs DS481TN
  • DS42BR400TSQ vs DS481TMX/NOPB
  • DS42BR400TSQ vs DS481TMX/NOPB
  • DS42BR400TSQ vs DS481TM/NOPB
  • DS42BR400TSQ vs DS481TM/NOPB
  • DS42BR400TSQ vs DS481TM
  • DS42BR400TSQ vs DS481TM
  • DS42BR400TSQ vs DS481M
  • DS42BR400TSQ vs DS42BR400TSQ/NOPB
  • DS42BR400TSQ vs DS42BR400TSQ/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.