☰
DS229E+
DS229E+
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS229E+ Datasheet
History Price: Obsolete
In Stock: 30720
DS229E+ vs DS2154LD2
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
E1
Number of Drivers/Receivers
3/3
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
100-LQFP
Supplier Device Package
20-TSSOP
100-LQFP (14x14)