Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated DS21458
DS21458
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 4/4 256CSBGA
Manufacturer:
Maxim Integrated
Datasheet:
DS21458 Datasheet
History Price: Obsolete
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS21458 vs DS2003TMX
Part No
DS21458
DS2003TMX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
IEEE 1149.1
-
Number of Drivers/Receivers
4/4
6/0
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3.14V ~ 3.47V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
256-CSBGA (17x17)
16-SOIC