DS15BR400TVSX
DS15BR400TVSX
Obsolete
Description:  IC REDRIVER LVDS 4CH 48TQFP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 2600
DS15BR400TVSX vs DS15BR400TSQ
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
LVDS
Input
CML, LVDS, LVPECL
CML, LVDS, LVPECL
Output
LVDS
LVDS
Data Rate (Max)
2Gbps
2Gbps
Number of Channels
4
4
Delay Time
1.0ns
1.0ns
Signal Conditioning
Output Pre-Emphasis
Output Pre-Emphasis
Capacitance - Input
3 pF
3 pF
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
175mA
175mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-WQFN (5x5)