Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C535MSA
DS14C535MSA
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS14C535MSA Datasheet
History Price: $4.44000
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS14C535MSA vs DS14C89ATN
Part No
DS14C535MSA
DS14C89ATN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
1 V
-
Data Rate
128Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
14-PDIP