DS1213B
DS1213B
Obsolete
Description:  IC SMARTSOCKET 16K/64K 28-DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1213B Datasheet
History Price: Obsolete
In Stock: 38600
DS1213B vs DS1314S-2
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Smartsocket SRAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PDIP
8-SOIC