☰
DM3725CUSA
DM3725CUSA
Active
Description:  IC DGTL MEDIA PROCESSOR 423FCBGA
Manufacturer:  Texas Instruments
Datasheet:   DM3725CUSA Datasheet
History Price: $41.59000
In Stock: 11600
DM3725CUSA vs DM385AAAR21
Series
TMS320DM37x, DaVinci
DM38x DaVinci Video SOC
Packaging
Tray
Tray
Status
Active
Active
Type
Digital Media System-on-Chip (DMSoC)
Digital Media System-on-Chip (DMSoC)
Interface
1-Wire?, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate
800MHz
1GHz
Non-Volatile Memory
ROM (32kB)
ROM (48kB)
On-Chip RAM
384kB
640kB
Voltage - I/O
1.80V
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
1.10V
1.1V, 1.2V, 1.35V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 95 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
423-LFBGA, FCBGA
609-LFBGA, FCBGA
Supplier Device Package
423-FCBGA (16x16)
609-FCBGA (16x16)