DG333ADW-E3
DG333ADW-E3
Active
Description:  IC SWITCH SPDT X 4 45OHM 20SOIC
Manufacturer:  Vishay
Datasheet:   DG333ADW-E3 Datasheet
History Price: $5.81000
In Stock: 18200
DG333ADW-E3 vs DG333ALDW-T1-E3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
4
On-State Resistance (Max)
45Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
2Ohm (Max)
Voltage - Supply, Single (V-)
5V ~ 40V
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
175ns, 145ns
-3db Bandwidth
-
-
Charge Injection
10pC
10pC
Channel Capacitance (CS(off), CD(off))
8pF
8pF
Current - Leakage (IS(off)) (Max)
250pA
250pA
Crosstalk
-80dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC