Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
85Ohm
85Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
2Ohm
Voltage - Supply, Single (V-)
4.5V ~ 25V
4.5V ~ 25V
Voltage - Supply, Dual (V?
?.5V ~ 22V
?.5V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 200ns
300ns, 200ns
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
5pF, 5pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-95dB @ 100kHz
-95dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP