Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC9881SBRGER
DAC9881SBRGER
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 18BIT V-OUT 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
DAC9881SBRGER Datasheet
History Price: $35.58150
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC9881SBRGER vs DAC900TPWRQ1
Part No
DAC9881SBRGER
DAC900TPWRQ1
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100, SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
10
Number of D/A Converters
1
1
Settling Time
5μs (Typ)
30μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.3V, 5V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.75
?.5, ?.3
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount