DAC91001PFBR
DAC91001PFBR
Active
Description:  IC DAC 18BIT V-OUT 48TQFP
Manufacturer:  Texas Instruments
History Price: $41.23350
In Stock: 38800
DAC91001PFBR vs DAC904E/2K5
Series
DAC91001
SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
14
Number of D/A Converters
1
1
Settling Time
2.5μs (Typ)
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?, ?.5
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-TQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP (7x7)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount