DAC908E/2K5
DAC908E/2K5
Active
Description:  IC DAC 8BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC908E/2K5 Datasheet
History Price: $4.86450
In Stock: 14400
DAC908E/2K5 vs DAC900TPWRQ1
Series
SpeedPlus
Automotive, AEC-Q100, SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
30μs (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
?.5, ?.3
Architecture
Current Source
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount