CY2VC511ZXC
CY2VC511ZXC
Obsolete
Description:  IC CLOCK GENERATOR 16TSSOP
Manufacturer:  Infineon Technologies
Datasheet:   CY2VC511ZXC Datasheet
History Price: $6.00000
In Stock: 23600
CY2VC511ZXC vs CY29973AXIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS
PECL
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
125MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
16-TSSOP
52-TQFP (10x10)