CY29976AXIT
CY29976AXIT
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AXIT Datasheet
History Price: Obsolete
In Stock: 35300
CY29976AXIT vs CY28RS480OXCT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
AMD CPU
Input
PECL
Clock, Crystal
Output
Clock
Clock
Number of Circuits
1
2
Ratio - Input:Output
3:12
-
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
125MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
52-TQFP (10x10)
56-SSOP