CY29976AIT
CY29976AIT
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AIT Datasheet
History Price: Obsolete
In Stock: 23100
CY29976AIT vs CY28446LFXCT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
PECL
LVTTL, Crystal
Output
Clock
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
3:20
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
125MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
64-VFQFN Exposed Pad
Supplier Device Package
52-TQFP (10x10)
64-QFN (9x9)