CY29976AI
CY29976AI
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AI Datasheet
History Price: $7.21000
In Stock: 42000
CY29976AI vs CY28RS480OXC
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
AMD CPU
Input
PECL
Clock, Crystal
Output
Clock
Clock
Number of Circuits
1
2
Ratio - Input:Output
3:12
-
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
125MHz
200MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
52-TQFP (10x10)
56-SSOP