Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY28800OXC
CY28800OXC
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK PCIE/SATA CK409/10 48SSOP
Manufacturer:
Skyworks Solutions
Datasheet:
CY28800OXC Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY28800OXC vs CY2SSTV855ZXIT
Part No
CY28800OXC
CY2SSTV855ZXIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
Spread Aware
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
Memory, DDR, SDRAM
Input
Clock
Clock
Output
HCSL
SSTL
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
210MHz
170MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-SSOP
28-TSSOP