CS8405A-CS
CS8405A-CS
Active
Description:  DIGITAL AUDIO INTERFACE TRANS
Manufacturer:  Cirrus Logic
Datasheet:   CS8405A-CS Datasheet
History Price: $2.72000
In Stock: 38600
CS8405A-CS vs CS8416K-CNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Not For New Designs
Function
Audio Transmitter
Audio Receiver
Applications
Digital Recording Systems, Musical Instruments, Signal Mixing
Digital Audio Interfacing
Number of Channels
1
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃
Specifications
-
-
Mounting Type
Surface Mount
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
28-QFN (5x5)