CPC7593ZCTR
CPC7593ZCTR
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7593ZCTR Datasheet
History Price: Obsolete
In Stock: 13500
CPC7593ZCTR vs CPC7593BC
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Line Card Access Switch
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2mA
2mA
Power (Watts)
10.5 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
28-SOIC