Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology COM20019I3V-HT
COM20019I3V-HT
Active
Interface - Controllers
Description:
IC CTRLR ARCNET 2KX8 RAM 48TQFP
Manufacturer:
Microchip Technology
Datasheet:
COM20019I3V-HT Datasheet
History Price: $15.49000
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
COM20019I3V-HT vs COM-16278
Part No
COM20019I3V-HT
COM-16278
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
SparkFun Electronics
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Programmable
-
-
Protocol
ARCNET
USB
Function
Controller
Bridge, USB to UART
Interface
-
UART
Standards
ARCNET 878.1
USB 2.0
Voltage - Supply
2V ~ 5.5V
3V ~ 3.6V
Current - Supply
25mA
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃ (TA)
Package / Case
48-LQFP
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
48-TQFP (7x7)
10-MSOP