COM-16278
COM-16278
Active
Description:  USB TO SERIAL IC - CH340E (10 PA
Manufacturer:  SparkFun Electronics
Datasheet:   COM-16278 Datasheet
History Price: $17.12000
In Stock: 42600
COM-16278 Specification
Specification
Part No
COM-16278
Category
Interface - Controllers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
20mA
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
COM-16278 Related Parts
COM20019I-DZD
COM20019I-DZD
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28-PLCC
COM20019I-DZD-TR
COM20019I-DZD-TR
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28PLCC
COM20019I3V-HT
COM20019I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48TQFP
COM20020I-DZD
COM20020I-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I-DZD-TR
COM20020I-DZD-TR
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20020I-HT
COM20020I-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020I3V-DZD
COM20020I3V-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I3V-DZD-TR
COM20020I3V-DZD-TR
Microchip Technology
IC CTRLR ARCNET 28PLCC
COM20020I3V-HT
COM20020I3V-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020ILJP
COM20020ILJP
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20022I-HT
COM20022I-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM20022I3V-HT
COM20022I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM-16278 Description
The SparkFun Electronics COM-16278 is a versatile and compact USB to serial converter designed to facilitate communication between a computer and various serial devices. This device is particularly useful for developers and hobbyists working on projects that require serial communication, such as microcontroller programming, sensor interfacing, and data logging.

## Overview

The COM-16278 is based on the FTDI FT232RL chip, which is a highly reliable USB to serial UART interface. This converter allows users to connect devices that communicate via UART (Universal Asynchronous Receiver-Transmitter) to a USB port on a computer. The device is designed to be user-friendly, making it an excellent choice for both beginners and experienced developers.

## Key Specifications

1. Chipset: FTDI FT232RL
2. USB Standard: USB 2.0 (Full Speed)
3. Data Rate:
- Supports baud rates from 300 bps to 3 Mbps
4. Operating Voltage:
- 5V or 3.3V (selectable via jumper)
5. Input Voltage Range:
- USB powered (5V)
6. Serial Interface:
- UART interface with TX, RX, RTS, CTS, DTR, DSR, DCD, and RI signals
7. LED Indicators:
- Power LED (indicates power status)
- TX and RX LEDs (indicate data transmission and reception)
8. Connector Type:
- 6-pin header for easy connection to serial devices
9. Dimensions:
- Compact size, typically around 1.5" x 1" (38mm x 25mm)
10. Operating Temperature Range:
- -40°C to +85°C, suitable for various environmental conditions.

## Features

- Plug-and-Play: The COM-16278 is designed for easy installation, requiring no additional drivers for most operating systems, including Windows, macOS, and Linux.
- Versatile Communication: Supports a wide range of baud rates and serial communication settings, making it compatible with various devices and applications.
- Power Supply Options: The ability to select between 5V and 3.3V allows for compatibility with different logic levels, making it suitable for interfacing with a variety of microcontrollers and sensors.
- Compact Design: The small form factor makes it easy to integrate into projects without taking up much space.
- Robust Performance: The FT232RL chip is known for its reliability and performance, ensuring stable communication in various applications.

## Applications

The SparkFun COM-16278 is suitable for a wide range of applications, including but not limited to:

- Microcontroller Programming: Used to program microcontrollers that communicate via UART, such as Arduino and other development boards.
- Sensor Interfacing: Ideal for connecting sensors that output serial data to a computer for monitoring and data logging.
- Data Acquisition: Employed in data acquisition systems where serial communication is required to collect data from various sources.
- Embedded Systems Development: Useful for developers working on embedded systems that require USB connectivity for debugging and communication.
- Prototyping: A valuable tool for prototyping and testing serial communication in electronic projects.

## Conclusion

The SparkFun Electronics COM-16278 is a versatile and efficient USB to serial converter that meets the needs of developers and hobbyists working with serial communication. With its reliable FTDI FT232RL chipset, wide range of supported baud rates, and selectable operating voltage, it is an ideal choice for a variety of applications in electronics and embedded systems. Its compact design and user-friendly features make it a valuable addition to any developer%27s toolkit, enabling seamless communication between computers and serial devices. Whether for programming microcontrollers, interfacing sensors, or conducting data acquisition, the COM-16278 provides a reliable solution for effective serial communication.
COM-16278 Compare Parts
  • COM-16278 vs COM20022I-HT
  • COM-16278 vs COM20020ILJP
  • COM-16278 vs COM20020I3V-HT
  • COM-16278 vs COM20020I3V-DZD-TR
  • COM-16278 vs COM20020I3V-DZD
  • COM-16278 vs COM20020I-HT
  • COM-16278 vs COM20020I-DZD-TR
  • COM-16278 vs COM20020I-DZD
  • COM-16278 vs COM20019I3V-HT
  • COM-16278 vs COM20019I-DZD-TR
  • COM-16278 vs COM20019I-DZD
  • COM-16278 vs COM20019IP
  • COM-16278 vs COM90C26LJP
  • COM-16278 vs COM9026P
  • COM-16278 vs COM9026CD
  • COM-16278 vs COM52C50P
  • COM-16278 vs COM52C50LJP
  • COM-16278 vs COM20010IP
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller