☰
CDCR83DBQ
CDCR83DBQ
Not For New Designs
Description:  IC DIRECT RAMBUS CLK GEN 24-QSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCR83DBQ Datasheet
History Price: $3.00000
In Stock: 25040
CDCR83DBQ vs CDC960DLR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, RDRAM
AMD CPU
Input
TTL
Crystal
Output
Clock
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:17
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
400MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
48-SSOP