☰
CDCP1803RTHT
CDCP1803RTHT
Obsolete
Description:  IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:  Texas Instruments
History Price: $4.67000
In Stock: 16240
CDCP1803RTHT vs CDCDB2000NPPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:20
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
HCSL
Output
LVPECL
HCSL
Frequency - Max
800 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
80-VFLGA Exposed Pad
Supplier Device Package
24-VQFN (4x4)
80-TLGA (6x6)