☰
CDCP1803RTHT
CDCP1803RTHT
Obsolete
Description:  IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:  Texas Instruments
History Price: $4.67000
In Stock: 7720
CDCP1803RTHT vs CDC341DW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
TTL
Output
LVPECL
TTL
Frequency - Max
800 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-VQFN (4x4)
20-SOIC