Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCLVD110AVF
CDCLVD110AVF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Manufacturer:
Texas Instruments
Datasheet:
CDCLVD110AVF Datasheet
History Price: $14.56000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCLVD110AVF vs CDC351DB
Part No
CDCLVD110AVF
CDC351DB
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:10
Differential - Input:Output
Yes/Yes
No/No
Input
LVDS
LVTTL
Output
LVDS
LVTTL, TRI-State
Frequency - Max
1.1 GHz
100 MHz
Voltage - Supply
2.375V ~ 2.625V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-LQFP (7x7)
24-SSOP