☰
CDCDB400RHBR
CDCDB400RHBR
Active
Description:  IC CLK BUFFER 1:4 250MHZ 32VQFN
Manufacturer:  Texas Instruments
History Price: $3.83000
In Stock: 34320
CDCDB400RHBR vs CDC340DW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
Clock, HCSL
TTL
Output
Clock, HCSL
TTL
Frequency - Max
250 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-VQFN (5x5)
20-SOIC