Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDCD5704PWR
CDCD5704PWR
Active
Clock/Timing - Application Specific
Description:
IC CLOCK GEN FOR XDR MEM 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCD5704PWR Datasheet
History Price: $3.89400
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCD5704PWR vs CDC925DLR
Part No
CDCD5704PWR
CDC925DLR
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, RDRAM; Extreme Data Rate (XDR?)
Intel CPU Servers
Input
Clock
Crystal
Output
Clock
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:24
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
800MHz
133MHz
Voltage - Supply
2.375V ~ 2.625V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
56-SSOP