☰
CDC925DLRG4
CDC925DLRG4
Obsolete
Description:  IC 133-MHZ CLOCK SYNTH 56-SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC925DLRG4 Datasheet
History Price: Obsolete
In Stock: 9120
CDC925DLRG4 vs CDC925DLR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
Crystal
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:24
1:24
Differential - Input:Output
No/No
No/No
Frequency - Max
133MHz
133MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP