☰
CDC351IDB
CDC351IDB
Active
Description:  IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC351IDB Datasheet
History Price: $9.91000
In Stock: 46480
CDC351IDB vs CDC391D
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:6
Differential - Input:Output
No/No
No/No
Input
LVTTL
TTL
Output
LVTTL, TRI-State
TTL
Frequency - Max
100 MHz
100 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
16-SOIC